Fixed Resistors; BCHE 17 W 6R8 10% ( CGS )
6.8 Ohms ±10% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SBCHE156R8K | A131206-ND |
| Product Name | Fixed Resistors; BCHE 17 W 6R8 10% ( CGS ) | Through Hole Resistors |
| Tolerance | 10 +/- % | 10 +/- % |
| Power Rating | 17 watts | 17 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound |