Wirewound Resistors - Through Hole BCHE 17 W 6R8 5%
6.8 Ohms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Through Hole Wirewound Resistor, SBC Series, 6.8 ohm, 17 W, - 5%, 10.8 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SBCHE156R8J | A131205-ND | 26M2866 |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Through Hole Wirewound Resistor, Sbc Series, 6.8 Ohm, 17 W, 5%, 10.8 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial, Radial Formed | ThroughHole; Axial Leads |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 17 watts | 17 watts | |
| Configuration | Single Resistor | Single Resistor |