6.8 kOhms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Wirewound Resistor, 17W, 6.8kR, 5%, 340V, Axial Product overview: SBCHE156K8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17W, 340V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17W, 340V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE156K8J can be used for catalog matching and distributor lookup.
Fixed Resistors; BCHE 17 W 6K8 5% ( CGS )
Through Hole Wirewound Resistor, SBC Series, 6.8 kohm, 17 W, - 5%, 340 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131204-ND | 53-SBCHE156K8J | SBCHE156K8J | 26M2864 |
| Product Name | Through Hole Resistors | 17W 340V Resistor | Fixed Resistors; BCHE 17 W 6K8 5% ( CGS ) | Through Hole Wirewound Resistor, Sbc Series, 6.8 Kohm, 17 W, 5%, 340 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Radial Formed | ThroughHole; Axial Leads | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |