TE Connectivity 17W Resistor SBCHE1568RJ

Description
17W 68R Wirewound Resistor, 5% Tol, 350°C, Axial Mount Product overview: SBCHE1568RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE1568RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
17W 68R Wirewound Resistor, 5% Tol, 350°C, Axial Mount Product overview: SBCHE1568RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE1568RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17W Resistor - 53-SBCHE1568RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17W Resistor
53-SBCHE1568RJ
17W Resistor 53-SBCHE1568RJ
17W 68R Wirewound Resistor, 5% Tol, 350°C, Axial Mount Product overview: SBCHE1568RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE1568RJ can be used for catalog matching and distributor lookup.

17W 68R Wirewound Resistor, 5% Tol, 350°C, Axial Mount Product overview: SBCHE1568RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE1568RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; BCHE 17 W 68R 5% ( CGS ) - SBCHE1568RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 17 W 68R 5% ( CGS )
SBCHE1568RJ
Fixed Resistors; BCHE 17 W 68R 5% ( CGS ) SBCHE1568RJ
Fixed Resistors; BCHE 17 W 68R 5% ( CGS )

Fixed Resistors; BCHE 17 W 68R 5% ( CGS )

Supplier's Site
Through Hole Resistors - A105565-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105565-ND
Through Hole Resistors A105565-ND
68 Ohms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

68 Ohms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 68 Ohm, 17W, 5%; Resistance Cgs Te Connectivity - 16R6512 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 68 Ohm, 17W, 5%; Resistance Cgs Te Connectivity
16R6512
Resistor, Wirewound, 68 Ohm, 17W, 5%; Resistance Cgs Te Connectivity 16R6512
RESISTOR, WIREWOUND, 68 OHM, 17W, 5%; Resistance:68ohm; Product Range:SBC Series; Power Rating:17W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:34V; Resistor Technology:Wirewound ; Product Width:9mmRoHS Compliant: Yes

RESISTOR, WIREWOUND, 68 OHM, 17W, 5%; Resistance:68ohm; Product Range:SBC Series; Power Rating:17W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:34V; Resistor Technology:Wirewound; Product Width:9mmRoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Sbc Series, 68 Ohm, 17 W, 5%, 34 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M2867 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 68 Ohm, 17 W, 5%, 34 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M2867
Through Hole Wirewound Resistor, Sbc Series, 68 Ohm, 17 W, 5%, 34 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M2867
Through Hole Wirewound Resistor, SBC Series, 68 ohm, 17 W, - 5%, 34 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 68 ohm, 17 W, - 5%, 34 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-SBCHE1568RJ SBCHE1568RJ A105565-ND 16R6512 26M2867
Product Name 17W Resistor Fixed Resistors; BCHE 17 W 68R 5% ( CGS ) Through Hole Resistors Resistor, Wirewound, 68 Ohm, 17W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Sbc Series, 68 Ohm, 17 W, 5%, 34 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 34 volts 34 volts
Operating AC Voltage 34 volts 34 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details