TE Connectivity Through Hole Resistors SBCHE15680RJ

Description
680 Ohms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote
Description
680 Ohms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor Wirewound, 680 Ohm, 17W, 5% from TE Connectivity is part of the SBC Series and is designed for high-performance applications. It features a power rating of 17 watts and a resistance tolerance of ±5%. The resistor is constructed with a ceramic case and is suitable for both vertical and axial mounting. It operates effectively within a temperature range of -55°C to +350°C and has a maximum continuous voltage determined by the formula ,àöP x R. The resistor exhibits high insulation resistance, low surface temperature, and can withstand high overload currents, making it ideal for use in industrial and commercial environments such as power supplies and triac-based speed controls. Additionally, it has a long load life stability and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Resistor Wirewound, 680 Ohm, 17W, 5% from TE Connectivity is part of the SBC Series and is designed for high-performance applications. It features a power rating of 17 watts and a resistance tolerance of ±5%. The resistor is constructed with a ceramic case and is suitable for both vertical and axial mounting. It operates effectively within a temperature range of -55°C to +350°C and has a maximum continuous voltage determined by the formula ,àöP x R. The resistor exhibits high insulation resistance, low surface temperature, and can withstand high overload currents, making it ideal for use in industrial and commercial environments such as power supplies and triac-based speed controls. Additionally, it has a long load life stability and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131203-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131203-ND
Through Hole Resistors A131203-ND
680 Ohms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

680 Ohms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; BCHE 17 W 680R 5% ( CGS ) - SBCHE15680RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 17 W 680R 5% ( CGS )
SBCHE15680RJ
Fixed Resistors; BCHE 17 W 680R 5% ( CGS ) SBCHE15680RJ
Fixed Resistors; BCHE 17 W 680R 5% ( CGS )

Fixed Resistors; BCHE 17 W 680R 5% ( CGS )

Supplier's Site
Resistor Wirewound, 680 Ohm, 17W, 5%; Resistance Cgs Te Connectivity - 16R6513 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 680 Ohm, 17W, 5%; Resistance Cgs Te Connectivity
16R6513
Resistor Wirewound, 680 Ohm, 17W, 5%; Resistance Cgs Te Connectivity 16R6513
RESISTOR WIREWOUND, 680 OHM, 17W, 5%; Resistance:680ohm; Product Range:SBC Series; Power Rating:17W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:107.5V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 680 OHM, 17W, 5%; Resistance:680ohm; Product Range:SBC Series; Power Rating:17W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:107.5V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Sbc Series, 680 Ohm, 17 W, 5%, 107.5 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 26M2868 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 680 Ohm, 17 W, 5%, 107.5 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
26M2868
Through Hole Wirewound Resistor, Sbc Series, 680 Ohm, 17 W, 5%, 107.5 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 26M2868
Through Hole Wirewound Resistor, SBC Series, 680 ohm, 17 W, - 5%, 107.5 V, Radial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 680 ohm, 17 W, - 5%, 107.5 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131203-ND SBCHE15680RJ 16R6513 26M2868
Product Name Through Hole Resistors Fixed Resistors; BCHE 17 W 680R 5% ( CGS ) Resistor Wirewound, 680 Ohm, 17W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Sbc Series, 680 Ohm, 17 W, 5%, 107.5 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Radial Formed Radial Leaded ThroughHole; Radial Leads
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers