The Resistor, 4.7 Ohm, 17W, 10% from TE Connectivity is a wirewound resistor designed for high performance in industrial and commercial applications. It features a power rating of 17 watts and a resistance tolerance of ±10%. The resistor is housed in a ceramic case, providing high insulation resistance and low surface temperature, making it suitable for applications such as power supplies and triac-based speed controls. It operates within a temperature range of -55°C to +350°C and has a maximum continuous voltage determined by the formula ,àöP x R. The resistor also exhibits excellent load stability and resistance to solder heat, ensuring reliability over time. This product is RoHS compliant and widely available from distribution channels.
4.7 Ohms ±10% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Fixed Resistors; BCHE 17 W 4R7 10% ( CGS )
TE Connectivity SBCHE154R7K Resistor
TE Connectivity SBCHE154R7K Resistor
TE Connectivity SBCHE154R7K Resistor
RESISTOR, 4.7 OHM, 17W, 10%; Resistance:4.7ohm; Product Range:SBC Series; Power Rating:17W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:8.9V; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A105564-ND | SBCHE154R7K | 2061603 | 2061603P | 26M2861 |
| Product Name | Through Hole Resistors | Fixed Resistors; BCHE 17 W 4R7 10% ( CGS ) | Through Hole Resistors | Through Hole Resistors | Resistor, 4.7 Ohm, 17W, 10%; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Radial Formed | ThroughHole | ThroughHole | Axial Leaded | |
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms |