47 Ohms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Wirewound Resistors - Through Hole 47 Ohms 17W 200PPM
TE Connectivity SBCHE1547RJ Resistor
TE Connectivity SBCHE1547RJ Resistor
TE Connectivity SBCHE1547RJ Resistor
Wirewound Resistor, 17W, 47 Ohm, 5%, Axial, Through Hole Product overview: SBCHE1547RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17W, 47 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 17W, 47 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE1547RJ can be used for catalog matching and distributor lookup.
RESISTOR, 47 OHM, 17 W, 5%, 28.3V, AXIAL, WIREWOUND, THROUGH HOLE, 75X9X10MM. FREE 2 YEAR RADWELL WARRANTY
Through Hole Wirewound Resistor, SBC Series, 47 ohm, 17 W, - 5%, 28.3 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A105563-ND | SBCHE1547RJ | 2061675 | 2061675P | 53-SBCHE1547RJ | 21254021 | 23M2810 |
| Product Name | Through Hole Resistors | Wirewound Resistors - | Through Hole Resistors | Through Hole Resistors | Through-Hole 17W 47 Ohm Resistor | Resistor | Through Hole Wirewound Resistor, Sbc Series, 47 Ohm, 17 W, 5%, 28.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | General Use | ||||||
| Technology / Construction | Wirewound | Wirewound | Wire wound | Wirewound; Wirewound | WIRE WOUND | Wirewound | |
| Mounting / Packaging | Axial, Radial Formed | ThroughHole | ThroughHole | ThroughHole | ThroughHole; Axial Leads | ||
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms |