TE Connectivity Through Hole Resistors SBCHE15470RJ

Description
TE Connectivity SBCHE15470RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity SBCHE15470RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2061732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061732
Through Hole Resistors 2061732
TE Connectivity SBCHE15470RJ Resistor

TE Connectivity SBCHE15470RJ Resistor

Supplier's Site
Through Hole Resistors - 2061732P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061732P
Through Hole Resistors 2061732P
TE Connectivity SBCHE15470RJ Resistor

TE Connectivity SBCHE15470RJ Resistor

Supplier's Site
Through Hole Resistors - 1614279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614279
Through Hole Resistors 1614279
TE Connectivity SBCHE15470RJ Resistor

TE Connectivity SBCHE15470RJ Resistor

Supplier's Site
Through Hole Resistors - A131202-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131202-ND
Through Hole Resistors A131202-ND
470 Ohms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

470 Ohms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; BCHE 17 W 470R 5% ( CGS ) - SBCHE15470RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 17 W 470R 5% ( CGS )
SBCHE15470RJ
Fixed Resistors; BCHE 17 W 470R 5% ( CGS ) SBCHE15470RJ
Fixed Resistors; BCHE 17 W 470R 5% ( CGS )

Fixed Resistors; BCHE 17 W 470R 5% ( CGS )

Supplier's Site
Resistor Wirewound, 470 Ohm, 17W, 5%; Resistance Cgs Te Connectivity - 16R6509 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 470 Ohm, 17W, 5%; Resistance Cgs Te Connectivity
16R6509
Resistor Wirewound, 470 Ohm, 17W, 5%; Resistance Cgs Te Connectivity 16R6509
RESISTOR WIREWOUND, 470 OHM, 17W, 5%; Resistance:470ohm; Product Range:SBC Series; Power Rating:17W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:89.4V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 470 OHM, 17W, 5%; Resistance:470ohm; Product Range:SBC Series; Power Rating:17W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:89.4V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2061732 2061732P A131202-ND SBCHE15470RJ 16R6509
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; BCHE 17 W 470R 5% ( CGS ) Resistor Wirewound, 470 Ohm, 17W, 5%; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound; Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial, Radial Formed Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 470 ohms 470 ohms 470 ohms
Power Rating 17 watts 17 watts 17 watts 17 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details