TE Connectivity SBCHE153R3K Resistor
TE Connectivity SBCHE153R3K Resistor
TE Connectivity SBCHE153R3K Resistor
Wirewound Resistors - Through Hole
Win Source Part Number: 1056606-SBCHE153R3K
Category: Resistors>Through Hole Resistors
Series: SBC, CGS
Features: Flame Proof, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±400ppm/°C
Power (Watts): 17W
Composition: Wirewound
Number of Terminations: 2
Resistance: 3.3 Ohms
Package / Case: Axial, Radial Formed
Temperature Range - Operating: -55°C ~ 350°C
Dimension: 0.394" x 0.354" Rectangular x 2.953" L (10.00mm x 9.00mm x 75.00mm)
Alternative Parts (Cross-Reference): SBCHE43R3K; SBCHE63R3K; SBCHE113R3K; CF14JT3R30; CFM14JT3R30; CFM12JT3R30; CP00053R000KE14; RS02B3R300FB12; RW69V3R3S701-1623729
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Other Names: SBCHE153R3K-ND,1-162
Base Product Number: SBCHE15
Wirewound Resistor, 17W, 3.3 Ohm, 10%, Axial, Through Hole Product overview: SBCHE153R3K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17W, 3.3 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 17W, 3.3 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE153R3K can be used for catalog matching and distributor lookup.
3.3 Ohms ±10% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Through Hole Wirewound Resistor, SBC Series, 3.3 ohm, 17 W, - 10%, 7.5 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2061596 | 2061596P | SBCHE153R3K | 1056606-SBCHE153R3K | 53-SBCHE153R3K | A131201-ND | 26M2865 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Wirewound Resistors - | Resistors - Through Hole Resistors | Through-Hole 17W 3.3 Ohm Resistor | Through Hole Resistors | Through Hole Wirewound Resistor, Sbc Series, 3.3 Ohm, 17 W, 10%, 7.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | Axial, Radial Formed | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms | 3.3 ohms | |||
| Power Rating | 17 watts | 17 watts | 17 watts |