TE Connectivity Through Hole Resistors SBCHE1522RJ

Description
TE Connectivity SBCHE1522RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity SBCHE1522RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2061653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061653
Through Hole Resistors 2061653
TE Connectivity SBCHE1522RJ Resistor

TE Connectivity SBCHE1522RJ Resistor

Supplier's Site
Through Hole Resistors - 2061653P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061653P
Through Hole Resistors 2061653P
TE Connectivity SBCHE1522RJ Resistor

TE Connectivity SBCHE1522RJ Resistor

Supplier's Site
Through Hole Resistors - 1613875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1613875
Through Hole Resistors 1613875
TE Connectivity SBCHE1522RJ Resistor

TE Connectivity SBCHE1522RJ Resistor

Supplier's Site
Through Hole Resistors - A131196-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131196-ND
Through Hole Resistors A131196-ND
22 Ohms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

22 Ohms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; BCHE 17 W 22R 5% ( CGS ) - SBCHE1522RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 17 W 22R 5% ( CGS )
SBCHE1522RJ
Fixed Resistors; BCHE 17 W 22R 5% ( CGS ) SBCHE1522RJ
Fixed Resistors; BCHE 17 W 22R 5% ( CGS )

Fixed Resistors; BCHE 17 W 22R 5% ( CGS )

Supplier's Site
Resistor, Wirewound, 22 Ohm, 17W, 5%; Resistance Cgs Te Connectivity - 16R6500 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 22 Ohm, 17W, 5%; Resistance Cgs Te Connectivity
16R6500
Resistor, Wirewound, 22 Ohm, 17W, 5%; Resistance Cgs Te Connectivity 16R6500
RESISTOR, WIREWOUND, 22 OHM, 17W, 5%; Resistance:22ohm; Product Range:SBC Series; Power Rating:17W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:19.3V; Resistor Technology:Wirewound ; Qualification:-RoHS Compliant: Yes

RESISTOR, WIREWOUND, 22 OHM, 17W, 5%; Resistance:22ohm; Product Range:SBC Series; Power Rating:17W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:19.3V; Resistor Technology:Wirewound; Qualification:-RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Sbc Series, 22 Ohm, 17 W, 5%, 19.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M2857 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 22 Ohm, 17 W, 5%, 19.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M2857
Through Hole Wirewound Resistor, Sbc Series, 22 Ohm, 17 W, 5%, 19.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M2857
Through Hole Wirewound Resistor, SBC Series, 22 ohm, 17 W, - 5%, 19.3 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 22 ohm, 17 W, - 5%, 19.3 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2061653 2061653P A131196-ND SBCHE1522RJ 16R6500 26M2857
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; BCHE 17 W 22R 5% ( CGS ) Resistor, Wirewound, 22 Ohm, 17W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Sbc Series, 22 Ohm, 17 W, 5%, 19.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound; Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial, Radial Formed Axial Leaded ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 22 ohms 22 ohms 22 ohms
Power Rating 17 watts 17 watts 17 watts 17 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details