22 kOhms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Fixed Resistors; BCHE 17 W 22K 5% ( CGS )
TE Connectivity SBCHE1522KJ Resistor
TE Connectivity SBCHE1522KJ Resistor
TE Connectivity SBCHE1522KJ Resistor
RESISTOR, 22 OHM, 17W, 5%; Resistance:22kohm; Product Range:SBC Series; Power Rating:17W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:611.6V; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A105639-ND | SBCHE1522KJ | 2061849 | 2061849P | 26M2856 |
| Product Name | Through Hole Resistors | Fixed Resistors; BCHE 17 W 22K 5% ( CGS ) | Through Hole Resistors | Through Hole Resistors | Resistor, 22 Ohm, 17W, 5%; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Radial Formed | ThroughHole | ThroughHole | Axial Leaded | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |