Wirewound Resistors - Through Hole
TE Connectivity SBCHE151R5K Resistor
TE Connectivity SBCHE151R5K Resistor
1.5 Ohms ±10% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation resistance and low surface temperature, capable of withstanding high overload currents. These resistors are ideally suited to a variety of applications within industrial and commercial environments, where performance and reliability are of prime importance. Applications include fan force ovens, cooker hoods, power supplies and triac based speed controls. Custom Design Variants in value and style are welcome.
Features:
Through Hole Wirewound Resistor, SBC Series, 1.5 ohm, 17 W, - 10%, 5.1 V, Radial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE151R5K | 2061568 | 2061568P | A131195-ND | 70064830 | 26M2850 |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg17 W;Tol 10%;Radial;Ceramic Housed | Through Hole Wirewound Resistor, Sbc Series, 1.5 Ohm, 17 W, 10%, 5.1 V, Radial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | Axial, Radial Formed | Radial Leads | ThroughHole; Radial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 1.5 ohms | 1.5 ohms | 1.5 ohms | |||
| Power Rating | 17 watts | 17 watts | 17 watts |