TE Connectivity Through Hole Resistors SBCHE151R0K

Description
1 Ohms ±10% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1 Ohms ±10% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131194-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131194-ND
Through Hole Resistors A131194-ND
1 Ohms ±10% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

1 Ohms ±10% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; BCHE 17 W 1R0 10% ( CGS ) - SBCHE151R0K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 17 W 1R0 10% ( CGS )
SBCHE151R0K
Fixed Resistors; BCHE 17 W 1R0 10% ( CGS ) SBCHE151R0K
Fixed Resistors; BCHE 17 W 1R0 10% ( CGS )

Fixed Resistors; BCHE 17 W 1R0 10% ( CGS )

Supplier's Site
Through-Hole 17W 1ohm Resistor - 53-SBCHE151R0K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 17W 1ohm Resistor
53-SBCHE151R0K
Through-Hole 17W 1ohm Resistor 53-SBCHE151R0K
17W 1ohm 10% Wirewound Power Resistor, Axial, Through Hole Product overview: SBCHE151R0K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 17W, 1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE151R0K can be used for catalog matching and distributor lookup.

17W 1ohm 10% Wirewound Power Resistor, Axial, Through Hole Product overview: SBCHE151R0K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 17W, 1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE151R0K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 2061552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061552
Through Hole Resistors 2061552
TE Connectivity SBCHE151R0K Resistor

TE Connectivity SBCHE151R0K Resistor

Supplier's Site
Through Hole Resistors - 2061552P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061552P
Through Hole Resistors 2061552P
TE Connectivity SBCHE151R0K Resistor

TE Connectivity SBCHE151R0K Resistor

Supplier's Site
Through Hole Resistors - 1639027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639027
Through Hole Resistors 1639027
TE Connectivity SBCHE151R0K Resistor

TE Connectivity SBCHE151R0K Resistor

Supplier's Site
Wirewound Resistor, 1 Ohm, 17W, 10%; Resistance Cgs Te Connectivity - 16R6489 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 17W, 10%; Resistance Cgs Te Connectivity
16R6489
Wirewound Resistor, 1 Ohm, 17W, 10%; Resistance Cgs Te Connectivity 16R6489
WIREWOUND RESISTOR, 1 OHM, 17W, 10%; Resistance:1ohm; Product Range:SBC Series; Power Rating:17W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:4.1V; Resistor Technology:Wirewound ; Product Width:9mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 17W, 10%; Resistance:1ohm; Product Range:SBC Series; Power Rating:17W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:4.1V; Resistor Technology:Wirewound; Product Width:9mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 17 W;Tol 10%;Radial;Ceramic Housed - 70064829 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 17 W;Tol 10%;Radial;Ceramic Housed
70064829
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 17 W;Tol 10%;Radial;Ceramic Housed 70064829
This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation resistance and low surface temperature, capable of withstanding high overload currents. These resistors are ideally suited to a variety of applications within industrial and commercial environments, where performance and reliability are of prime importance. Applications include fan force ovens, cooker hoods, power supplies and triac based speed controls. Custom Design Variants in value and style are welcome. Features: Up to 17 Watts Fusible Styles Vertical or Axial Non-Flammable Special Solvent Resistance

This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation resistance and low surface temperature, capable of withstanding high overload currents. These resistors are ideally suited to a variety of applications within industrial and commercial environments, where performance and reliability are of prime importance. Applications include fan force ovens, cooker hoods, power supplies and triac based speed controls. Custom Design Variants in value and style are welcome.
Features:

  • Up to 17 Watts
  • Fusible Styles
  • Vertical or Axial
  • Non-Flammable
  • Special Solvent Resistance
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131194-ND SBCHE151R0K 53-SBCHE151R0K 2061552 2061552P 16R6489 70064829
Product Name Through Hole Resistors Fixed Resistors; BCHE 17 W 1R0 10% ( CGS ) Through-Hole 17W 1ohm Resistor Through Hole Resistors Through Hole Resistors Wirewound Resistor, 1 Ohm, 17W, 10%; Resistance Cgs Te Connectivity Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 17 W;Tol 10%;Radial;Ceramic Housed
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound; Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Radial Formed ThroughHole ThroughHole Axial Leaded Radial Leads
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details