TE Connectivity SBCHE151K5J Resistor
TE Connectivity SBCHE151K5J Resistor
TE Connectivity SBCHE151K5J Resistor
1.5 kOhms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Fixed Resistors; BCHE 17 W 1K5 5% ( CGS )
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2061760 | 2061760P | A131193-ND | SBCHE151K5J |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; BCHE 17 W 1K5 5% ( CGS ) |
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial, Radial Formed | |
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 1500 ohms | |||
| Power Rating | 17 watts | 17 watts | 17 watts |