Fixed Resistors; BCHE 17 W 15R 5% ( CGS )
TE Connectivity SBCHE1515RJ Resistor
TE Connectivity SBCHE1515RJ Resistor
TE Connectivity SBCHE1515RJ Resistor
15 Ohms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
RESISTOR, WIREWOUND, 15 OHM, 17W, 5%; Resistance:15ohm; Product Range:SBC Series; Power Rating:17W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:16V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, SBC Series, 15 ohm, 17 W, - 5%, 16 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE1515RJ | 2061647 | 2061647P | A105595-ND | 16R6496 | 26M2854 |
| Product Name | Fixed Resistors; BCHE 17 W 15R 5% ( CGS ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor, Wirewound, 15 Ohm, 17W, 5%; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Sbc Series, 15 Ohm, 17 W, 5%, 16 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 17 watts | 17 watts | 17 watts | 17 watts | ||
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial, Radial Formed | Axial Leaded | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS |