Fixed Resistors; BCHE 17 W 15K 5% ( CGS )
15 kOhms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
TE Connectivity SBCHE1515KJ Resistor
TE Connectivity SBCHE1515KJ Resistor
TE Connectivity SBCHE1515KJ Resistor
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE1515KJ | A105594-ND | 2061833 | 2061833P |
| Product Name | Fixed Resistors; BCHE 17 W 15K 5% ( CGS ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Tolerance | 5 +/- % | 5 +/- % | ||
| Power Rating | 17 watts | 17 watts | 17 watts | |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wire wound | Wirewound; Wirewound |