Fixed Resistors; BCHE 17 W 12R 10% ( CGS )
12 Ohms ±10% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Res Wirewound 12 Ohm 10% 17W ±400ppm/°C Ceramic AXL Box/Loose Product overview: SBCHE1512RK from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 Ohm, 17W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 17W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE1512RK can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SBCHE1512RK | A137303-ND | 53-SBCHE1512RK |
| Product Name | Fixed Resistors; BCHE 17 W 12R 10% ( CGS ) | Through Hole Resistors | 12 Ohm 17W Resistor |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Power Rating | 17 watts | 17 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound |