10 Ohms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
17W 10 Ohm Wirewound Resistor, 5% Tol, Axial, 350°C Product overview: SBCHE1510RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17W, 10 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17W, 10 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE1510RJ can be used for catalog matching and distributor lookup.
TE Connectivity SBCHE1510RJ Resistor
TE Connectivity SBCHE1510RJ Resistor
TE Connectivity SBCHE1510RJ Resistor
Win Source Part Number: 1091324-SBCHE1510RJ
Category: Resistors>Through Hole Resistors
Series: SBC, CGS
Features: Flame Proof, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±400ppm/°C
Power (Watts): 17W
Composition: Wirewound
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: Axial, Radial Formed
Temperature Range - Operating: -55°C ~ 350°C
Dimension: 0.394" x 0.354" Rectangular x 2.953" L (10.00mm x 9.00mm x 75.00mm)
Alternative Parts (Cross-Reference): SBCHE410RJ; SBCHE610RJ; SBCHE1110RJ; CB5JB10R0; CF18JT9R10; CF2JT9R10; SQMW510RJ; CP000510R00JB14; CW00510R00JE73; CW00110R00JE12162372
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Other Names: 1623729-3-ND,A105593
Base Product Number: SBCHE15
Fixed Resistors; BCHE 17 W 10R 5% ( CGS )
THROUGH HOLE RESISTOR, 10 OHM, SBC SERIES, 17 W, 5%, AXIAL LEADED. FREE 2 YEAR RADWELL WARRANTY
RESISTOR, WIREWOUND, 10R, 5%, AXIAL; Resistance:10ohm; Product Range:SBC Series; Power Rating:17W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ASAP Semiconductor LLC | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A105593-ND | 53-SBCHE1510RJ | 2061625 | 2061625P | 1091324-SBCHE1510RJ | SBCHE1510RJ | 21253997 | 26M2852 |
| Product Name | Through Hole Resistors | 17W 10 Ohm Resistor | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors | Fixed Resistors; BCHE 17 W 10R 5% ( CGS ) | Resistor | Resistor, Wirewound, 10R, 5%, Axial; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||||
| Category / Application | General Use | |||||||
| Technology / Construction | Wirewound | WIRE WOUND | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Radial Formed | ThroughHole | ThroughHole | Axial Leaded | ||||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms |