6.8 Ohms ±10% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
TE Connectivity SBCHE116R8K Resistor
TE Connectivity SBCHE116R8K Resistor
TE Connectivity SBCHE116R8K Resistor
Fixed Resistors; BCHE 11 W 6R8 10% ( CGS )
RES, 6R8, 11W, AXIAL, WIREWOUND ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131190-ND | 2061316 | 2061316P | SBCHE116R8K | 74AJ9512 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; BCHE 11 W 6R8 10% ( CGS ) | Res, 6R8, 11W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Radial Formed | ThroughHole | ThroughHole | ||
| Resistance Range | 6.8 ohms | 6.8 ohms |