6.8 kOhms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Fixed Resistors; BCHE 11 W 6K8 5% ( CGS )
TE Connectivity SBCHE116K8J Resistor
TE Connectivity SBCHE116K8J Resistor
TE Connectivity SBCHE116K8J Resistor
Through Hole Wirewound Resistor, SBC Series, 6.8 kohm, 11 W, - 5%, 273.5 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A105562-ND | SBCHE116K8J | 2061518 | 2061518P | 26M2843 |
| Product Name | Through Hole Resistors | Fixed Resistors; BCHE 11 W 6K8 5% ( CGS ) | Through Hole Resistors | Through Hole Resistors | Through Hole Wirewound Resistor, Sbc Series, 6.8 Kohm, 11 W, 5%, 273.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Radial Formed | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % |