680 Ohms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Fixed Resistors; BCHE 11 W 680R 5% ( CGS )
Through Hole Wirewound Resistor, SBC Series, 680 ohm, 11 W, - 5%, 86.5 V, Radial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A131188-ND | SBCHE11680RJ | 26M2846 |
| Product Name | Through Hole Resistors | Fixed Resistors; BCHE 11 W 680R 5% ( CGS ) | Through Hole Wirewound Resistor, Sbc Series, 680 Ohm, 11 W, 5%, 86.5 V, Radial Leaded Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Radial Formed | ThroughHole; Radial Leads | |
| Resistance Range | 680 ohms |