Wirewound Resistors - Through Hole
4.7 Ohms ±10% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
TE Connectivity SBCHE114R7K Resistor
TE Connectivity SBCHE114R7K Resistor
TE Connectivity SBCHE114R7K Resistor
RESISTOR, 4.7 OHM, 11W, 10%; Resistance:4.7ohm; Product Range:SBC Series; Power Rating:11W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE114R7K | A105560-ND | 2061300 | 2061300P | 26M2840 |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor, 4.7 Ohm, 11W, 10%; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial, Radial Formed | ThroughHole | ThroughHole | Axial Leaded |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Power Applications | |||
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms |