TE Connectivity Fixed Resistors; BCHE 11 W 4K7 5% ( CGS ) SBCHE114K7J

Description
Fixed Resistors; BCHE 11 W 4K7 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE 11 W 4K7 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE 11 W 4K7 5% ( CGS ) - SBCHE114K7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 11 W 4K7 5% ( CGS )
SBCHE114K7J
Fixed Resistors; BCHE 11 W 4K7 5% ( CGS ) SBCHE114K7J
Fixed Resistors; BCHE 11 W 4K7 5% ( CGS )

Fixed Resistors; BCHE 11 W 4K7 5% ( CGS )

Supplier's Site
Through Hole Resistors - 2061502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061502
Through Hole Resistors 2061502
TE Connectivity SBCHE114K7J Resistor

TE Connectivity SBCHE114K7J Resistor

Supplier's Site
Through Hole Resistors - A131187-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131187-ND
Through Hole Resistors A131187-ND
4.7 kOhms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

4.7 kOhms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Sbc Series, 4.7 Kohm, 11 W, 5%, 227.4 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34M8396 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 4.7 Kohm, 11 W, 5%, 227.4 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34M8396
Through Hole Wirewound Resistor, Sbc Series, 4.7 Kohm, 11 W, 5%, 227.4 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34M8396
Through Hole Wirewound Resistor, SBC Series, 4.7 kohm, 11 W, - 5%, 227.4 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 4.7 kohm, 11 W, - 5%, 227.4 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SBCHE114K7J 2061502 A131187-ND 34M8396
Product Name Fixed Resistors; BCHE 11 W 4K7 5% ( CGS ) Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Sbc Series, 4.7 Kohm, 11 W, 5%, 227.4 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- %
Power Rating 11 watts 11 watts
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial, Radial Formed ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details