Wirewound Resistors - Through Hole
TE Connectivity SBCHE1147RJ Resistor
TE Connectivity SBCHE1147RJ Resistor
TE Connectivity SBCHE1147RJ Resistor
47 Ohms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Through Hole Wirewound Resistor, SBC Series, 47 ohm, 11 W, - 5%, 22.7 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE1147RJ | 2061372 | 2061372P | A105559-ND | 26M2841 |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Wirewound Resistor, Sbc Series, 47 Ohm, 11 W, 5%, 22.7 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | Axial, Radial Formed | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 47 ohms | 47 ohms | |||
| Power Rating | 11 watts | 11 watts |