Fixed Resistors; BCHE 11 W 470R 5% ( CGS )
470 Ohms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
TE Connectivity SBCHE11470RJ Resistor
TE Connectivity SBCHE11470RJ Resistor
TE Connectivity SBCHE11470RJ Resistor
RESISTOR, 470 OHM, 11W, 5%; Resistance:470ohm; Product Range:SBC Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:71.9V; Resistor Technology:Wirewound
RESISTOR, 470 OHM, 11W, 5%; RESISTANCE:470OHM; PRODUCT RANGE:SBC SERIES; POWER RATING:11W; RESISTANCE TOLERANCE:± 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:71.9V; RESISTOR ELEMENT TYPE:WIREWOUND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE11470RJ | A105558-ND | 2061445 | 2061445P | 26M2842 | 39083371 |
| Product Name | Fixed Resistors; BCHE 11 W 470R 5% ( CGS ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor, 470 Ohm, 11W, 5%; Resistance Cgs Te Connectivity | Resistor |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Power Rating | 11 watts | 11 watts | 11 watts | 11 watts | ||
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound |