Fixed Resistors; BCHE 11 W 3R3 10% ( CGS )
3.3 Ohms ±10% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
RES, 3R3, 11W, 6V, AXIAL ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SBCHE113R3K | A131186-ND | 70AH6513 |
| Product Name | Fixed Resistors; BCHE 11 W 3R3 10% ( CGS ) | Through Hole Resistors | Res, 3R3, 11W, 6V, Axial Rohs Compliant Cgs Te Connectivity |
| Tolerance | 10 +/- % | 10 +/- % | |
| Power Rating | 11 watts | 11 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound |