TE Connectivity SBCHE113K3J Resistor
TE Connectivity SBCHE113K3J Resistor
TE Connectivity SBCHE113K3J Resistor
Fixed Resistors; BCHE 11 W 3K3 5% ( CGS )
3.3 kOhms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2061495 | 2061495P | SBCHE113K3J | A131185-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; BCHE 11 W 3K3 5% ( CGS ) | Through Hole Resistors |
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial, Radial Formed | |
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 3300 ohms | |||
| Power Rating | 11 watts | 11 watts | 11 watts |