Fixed Resistors; BCHE 11 W 33R 5% ( CGS )
TE Connectivity SBCHE1133RJ Resistor
TE Connectivity SBCHE1133RJ Resistor
TE Connectivity SBCHE1133RJ Resistor
33 Ohms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
RESISTOR, 33 OHM, 11W, 5%; Resistance:33ohm; Product Range:SBC Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:19.1V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE1133RJ | 2061366 | 2061366P | A105637-ND | 31M1312 |
| Product Name | Fixed Resistors; BCHE 11 W 33R 5% ( CGS ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor, 33 Ohm, 11W, 5%; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Power Rating | 11 watts | 11 watts | 11 watts | 11 watts | |
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial, Radial Formed | Axial Leaded | |
| Standards and Certifications | RoHS | RoHS | RoHS |