330 Ohms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
TE Connectivity SBCHE11330RJ Resistor
TE Connectivity SBCHE11330RJ Resistor
TE Connectivity SBCHE11330RJ Resistor
Fixed Resistors; BCHE 11 W 330R 5% ( CGS )
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A105636-ND | 2061439 | 2061439P | SBCHE11330RJ |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; BCHE 11 W 330R 5% ( CGS ) |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wire wound | Wirewound; Wirewound | |
| Mounting / Packaging | Axial, Radial Formed | ThroughHole | ThroughHole | |
| Resistance Range | 330 ohms | 330 ohms |