TE Connectivity Through Hole Resistors SBCHE112R2K

Description
TE Connectivity SBCHE112R2K Resistor
Request a Quote Datasheet
Description
TE Connectivity SBCHE112R2K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2061271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061271
Through Hole Resistors 2061271
TE Connectivity SBCHE112R2K Resistor

TE Connectivity SBCHE112R2K Resistor

Supplier's Site
Through Hole Resistors - 2061271P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061271P
Through Hole Resistors 2061271P
TE Connectivity SBCHE112R2K Resistor

TE Connectivity SBCHE112R2K Resistor

Supplier's Site
Through Hole Resistors - 1639017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639017
Through Hole Resistors 1639017
TE Connectivity SBCHE112R2K Resistor

TE Connectivity SBCHE112R2K Resistor

Supplier's Site
Through Hole Resistors - A105635-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105635-ND
Through Hole Resistors A105635-ND
2.2 Ohms ±10% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

2.2 Ohms ±10% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; BCHE 11 W 2R2 10% ( CGS ) - SBCHE112R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 11 W 2R2 10% ( CGS )
SBCHE112R2K
Fixed Resistors; BCHE 11 W 2R2 10% ( CGS ) SBCHE112R2K
Fixed Resistors; BCHE 11 W 2R2 10% ( CGS )

Fixed Resistors; BCHE 11 W 2R2 10% ( CGS )

Supplier's Site
Through Hole Wirewound Resistor, Sbc Series, 2.2 Ohm, 11 W, 10%, 4.9 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M2834 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 2.2 Ohm, 11 W, 10%, 4.9 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M2834
Through Hole Wirewound Resistor, Sbc Series, 2.2 Ohm, 11 W, 10%, 4.9 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M2834
Through Hole Wirewound Resistor, SBC Series, 2.2 ohm, 11 W, - 10%, 4.9 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 2.2 ohm, 11 W, - 10%, 4.9 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2061271 2061271P A105635-ND SBCHE112R2K 26M2834
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; BCHE 11 W 2R2 10% ( CGS ) Through Hole Wirewound Resistor, Sbc Series, 2.2 Ohm, 11 W, 10%, 4.9 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound; Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial, Radial Formed ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2.2 ohms 2.2 ohms
Power Rating 11 watts 11 watts 11 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-2176045-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details