TE Connectivity Wirewound Resistors - SBCHE112K2J

Description
Wirewound Resistors - Through Hole
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - SBCHE112K2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SBCHE112K2J
Wirewound Resistors - SBCHE112K2J
Wirewound Resistors - Through Hole

Wirewound Resistors - Through Hole

Supplier's Site
Through Hole Resistors - A105634-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105634-ND
Through Hole Resistors A105634-ND
2.2 kOhms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

2.2 kOhms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 2.2Kohm, 11W, 5%; Resistance Cgs Te Connectivity - 16R6463 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2.2Kohm, 11W, 5%; Resistance Cgs Te Connectivity
16R6463
Resistor, Wirewound, 2.2Kohm, 11W, 5%; Resistance Cgs Te Connectivity 16R6463
RESISTOR, WIREWOUND, 2.2KOHM, 11W, 5%; Resistance:2.2kohm; Product Range:SBC Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 2.2KOHM, 11W, 5%; Resistance:2.2kohm; Product Range:SBC Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Sbc Series, 2.2 Kohm, 11 W, 5%, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M2833 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 2.2 Kohm, 11 W, 5%, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M2833
Through Hole Wirewound Resistor, Sbc Series, 2.2 Kohm, 11 W, 5%, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M2833
Through Hole Wirewound Resistor, SBC Series, 2.2 kohm, 11 W, - 5%, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 2.2 kohm, 11 W, - 5%, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SBCHE112K2J A105634-ND 16R6463 26M2833
Product Name Wirewound Resistors - Through Hole Resistors Resistor, Wirewound, 2.2Kohm, 11W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Sbc Series, 2.2 Kohm, 11 W, 5%, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial, Radial Formed Axial Leaded ThroughHole; Axial Leads
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 8-1625999-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 75 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details