22 Ohms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Wirewound Resistors - Through Hole
Through Hole Wirewound Resistor, SBC Series, 22 ohm, 11 W, - 5%, 15.6 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A105633-ND | SBCHE1122RJ | 26M2836 |
| Product Name | Through Hole Resistors | Wirewound Resistors - | Through Hole Wirewound Resistor, Sbc Series, 22 Ohm, 11 W, 5%, 15.6 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Radial Formed | ThroughHole | ThroughHole; Axial Leads |
| Resistance Range | 22 ohms |