TE Connectivity SBCHE1122KJ Resistor
TE Connectivity SBCHE1122KJ Resistor
TE Connectivity SBCHE1122KJ Resistor
22 kOhms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Fixed Resistors; BCHE 11 W 22K 5% ( CGS )
Through Hole Wirewound Resistor, SBC Series, 22 kohm, 11 W, - 5%, 492 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2061546 | 2061546P | A105632-ND | SBCHE1122KJ | 26M2835 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; BCHE 11 W 22K 5% ( CGS ) | Through Hole Wirewound Resistor, Sbc Series, 22 Kohm, 11 W, 5%, 492 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial, Radial Formed | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 22000 ohms | ||||
| Power Rating | 11 watts | 11 watts | 11 watts |