TE Connectivity Through-Hole 11W 1.2ohm Resistor SBCHE111R2K

Description
RESISTOR, WIRE WOUND, 11W, 10%, 400ppm, 1.2ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE111R2K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 11W, 1.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 11W, 1.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE111R2K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 11W, 10%, 400ppm, 1.2ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE111R2K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 11W, 1.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 11W, 1.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE111R2K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 11W 1.2ohm Resistor - 53-SBCHE111R2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 11W 1.2ohm Resistor
53-SBCHE111R2K
Through-Hole 11W 1.2ohm Resistor 53-SBCHE111R2K
RESISTOR, WIRE WOUND, 11W, 10%, 400ppm, 1.2ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE111R2K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 11W, 1.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 11W, 1.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE111R2K can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 11W, 10%, 400ppm, 1.2ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE111R2K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 11W, 1.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 11W, 1.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE111R2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137302-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137302-ND
Through Hole Resistors A137302-ND
1.2 Ohms ±10% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

1.2 Ohms ±10% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; BCHE 11 W 1R2 10% ( CGS ) - SBCHE111R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 11 W 1R2 10% ( CGS )
SBCHE111R2K
Fixed Resistors; BCHE 11 W 1R2 10% ( CGS ) SBCHE111R2K
Fixed Resistors; BCHE 11 W 1R2 10% ( CGS )

Fixed Resistors; BCHE 11 W 1R2 10% ( CGS )

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-SBCHE111R2K A137302-ND SBCHE111R2K
Product Name Through-Hole 11W 1.2ohm Resistor Through Hole Resistors Fixed Resistors; BCHE 11 W 1R2 10% ( CGS )
Resistance Range 1.2 ohms 1.2 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers