TE Connectivity SBCHE111K5J Resistor
TE Connectivity SBCHE111K5J Resistor
TE Connectivity SBCHE111K5J Resistor
1.5 kOhms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Fixed Resistors; BCHE 11 W 1K5 5% ( CGS )
Through Hole Wirewound Resistor, SBC Series, 1.5 kohm, 11 W, - 5%, 128.5 V, Axial Leaded RoHS Compliant: Yes
This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation resistance and low surface temperature, capable of withstanding high overload currents. These resistors are ideally suited to a variety of applications within industrial and commercial environments, where performance and reliability are of prime importance. Applications include fan force ovens, cooker hoods, power supplies and triac based speed controls. Custom Design Variants in value and style are welcome.
Features:
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2061473 | 2061473P | A105590-ND | SBCHE111K5J | 26M2825 | 70065033 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; BCHE 11 W 1K5 5% ( CGS ) | Through Hole Wirewound Resistor, Sbc Series, 1.5 Kohm, 11 W, 5%, 128.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity | Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 11 W;Tol 5%;Radial;Ceramic Housed |
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial, Radial Formed | ThroughHole; Axial Leads | Radial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 1500 ohms | 1500 ohms | ||||
| Power Rating | 11 watts | 11 watts | 11 watts | 11 watts |