Fixed Resistors; BCHE 11 W 1K0 5% ( CGS )
1 kOhms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
TE Connectivity SBCHE111K0J Resistor
RES, 1K, 11W, 104.9V, AXIAL ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE111K0J | A105589-ND | 2061467 | 69AH9141 |
| Product Name | Fixed Resistors; BCHE 11 W 1K0 5% ( CGS ) | Through Hole Resistors | Through Hole Resistors | Res, 1K, 11W, 104.9V, Axial Rohs Compliant Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | ||
| Power Rating | 11 watts | 11 watts | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wire wound |