15 kOhms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Fixed Resistors; BCHE 11 W 15K 5% ( CGS )
TE Connectivity SBCHE1115KJ Resistor
TE Connectivity SBCHE1115KJ Resistor
TE Connectivity SBCHE1115KJ Resistor
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A105587-ND | SBCHE1115KJ | 2061530 | 2061530P |
| Product Name | Through Hole Resistors | Fixed Resistors; BCHE 11 W 15K 5% ( CGS ) | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wire wound | Wirewound; Wirewound | |
| Mounting / Packaging | Axial, Radial Formed | ThroughHole | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % |