11W 150R Wirewound Resistor, 5% Tol, Axial Product overview: SBCHE11150RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE11150RJ can be used for catalog matching and distributor lookup.
TE Connectivity SBCHE11150RJ Resistor
TE Connectivity SBCHE11150RJ Resistor
TE Connectivity SBCHE11150RJ Resistor
150 Ohms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Wirewound Resistors - Through Hole 150 Ohms 11W 200PPM
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-SBCHE11150RJ | 2061401P | 2061401 | A105586-ND | SBCHE11150RJ |
| Product Name | 11W Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Wirewound Resistors - |
| Technology / Construction | WIRE WOUND | Wirewound; Wirewound | Wire wound | Wirewound | Wirewound |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |||
| Operating DC Voltage | 40.6 volts | ||||
| Operating AC Voltage | 40.6 volts |