The Through Hole Wirewound Resistor, SBC Series, part number 26M2829, has a resistance value of 10 Ohms and a power rating of 11 Watts with a tolerance of ±5%. It is designed for applications requiring reliable performance in industrial and commercial environments, such as power supplies and speed controls. The resistor features a maximum continuous voltage of 10.5 V and is RoHS compliant. Constructed with a ceramic case and sealed with an inorganic silica filler, this resistor offers high insulation resistance and low surface temperature, making it capable of withstanding high overload currents. The operating temperature range is from -55°C to +350°C, and it exhibits a temperature coefficient of resistance of 200 ppm/°C. The resistor also demonstrates excellent load stability and resistance to solder heat, ensuring durability over time. This product is suitable for engineers looking for a robust resistor that meets specific performance criteria in demanding applications.
TE Connectivity SBCHE1110RJ Resistor
TE Connectivity SBCHE1110RJ Resistor
TE Connectivity SBCHE1110RJ Resistor
10 Ohms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Fixed Resistors; BCHE 11 W 10R 5% ( CGS )
Through Hole Wirewound Resistor, SBC Series, 10 ohm, 11 W, - 5%, 10.5 V, Axial Leaded RoHS Compliant: Yes
This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation resistance and low surface temperature, capable of withstanding high overload currents. These resistors are ideally suited to a variety of applications within industrial and commercial environments, where performance and reliability are of prime importance. Applications include fan force ovens, cooker hoods, power supplies and triac based speed controls. Custom Design Variants in value and style are welcome.
Features:
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2061322 | 2061322P | A105585-ND | SBCHE1110RJ | 26M2829 | 70064787 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; BCHE 11 W 10R 5% ( CGS ) | Through Hole Wirewound Resistor, Sbc Series, 10 Ohm, 11 W, 5%, 10.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity | Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 11 W;Tol 5%;Radial;Ceramic Housed |
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial, Radial Formed | ThroughHole; Axial Leads | Radial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | |||
| Power Rating | 11 watts | 11 watts | 11 watts | 11 watts |