Wirewound Resistors - Through Hole
TE Connectivity SBCHE1110KJ
TE Connectivity SBCHE1110KJ
TE Connectivity SBCHE1110KJ
10 kOhms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
WIREWOUND RESISTOR, 10KOHM, 11W, 5%; Resistance:10kohm; Product Range:SBC Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:331.7V; Resistor Technology:Wirewound
RES, 10K, 11W, 331.7V, AXIAL ROHS COMPLIANT: YES
This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation resistance and low surface temperature, capable of withstanding high overload currents. These resistors are ideally suited to a variety of applications within industrial and commercial environments, where performance and reliability are of prime importance. Applications include fan force ovens, cooker hoods, power supplies and triac based speed controls. Custom Design Variants in value and style are welcome.
Features:
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE1110KJ | 2061524 | 2061524P | A105584-ND | 16R6457 | 70AH6512 | 70065031 |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Wirewound Resistor, 10Kohm, 11W, 5%; Resistance Cgs Te Connectivity | Res, 10K, 11W, 331.7V, Axial Rohs Compliant Cgs Te Connectivity | Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 11 W;Tol 5%;Radial;Ceramic Housed |
| Technology / Construction | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | Axial, Radial Formed | Axial Leaded | Radial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||||
| Power Rating | 11 watts | 11 watts | 11 watts | 11 watts |