Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESISTORS
TE CONNECTIVITY
SBCH81K0J -- FIXED RESISTORS; SBCH 8 1K0 5% ( CGS )
TE Connectivity
Fixed Resistors; SBCH 8 1K0 5% ( CGS )
SBCH81K0J
Description
Fixed Resistors; SBCH 8 1K0 5% ( CGS )
ASAP Semiconductor LLC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Fixed Resistors; SBCH 8 1K0 5% ( CGS )
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SBCH 8 1K0 5% ( CGS )
SBCH81K0J
Fixed Resistors; SBCH 8 1K0 5% ( CGS )
SBCH81K0J
Fixed Resistors; SBCH 8 1K0 5% ( CGS )
Fixed Resistors; SBCH 8 1K0 5% ( CGS )
Supplier's Site
DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-SBCH81K0J-ND
Through Hole Resistors
1712-SBCH81K0J-ND
SBCH 8 1K0 5%
SBCH 8 1K0 5%
Buy Now
Datasheet
Technical Specifications
ASAP Semiconductor LLC
DigiKey
Product Category
Resistors
Resistors
Product Number
SBCH81K0J
1712-SBCH81K0J-ND
Product Name
Fixed Resistors; SBCH 8 1K0 5% ( CGS )
Through Hole Resistors
Tolerance
5 +/- %
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Surface Mount Resistors
1-1614965-3
Specs
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
20000 ohms
View Details
2
suppliers
Hottinger Brüel & Kjær A/S
Termination resistor PROFIBUS M12
1-PROFI-AB-M12
View Details
Federal Signal Corporation - Industrial Signaling and Systems
EOL/Series Resistor Module, 22K ohm, Call Points
K859901989A-22000
View Details
BARTEC
(Precision) Resistors
precision-resistors-max-08-w
Specs
Operating Temperature
-40 to 4 C (-40 to 40 F)
View Details