22 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Fixed Resistors; SBCH 7 22R 5% ( CGS )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A137300-ND | SBCH722RJ |
| Product Name | Through Hole Resistors | Fixed Resistors; SBCH 7 22R 5% ( CGS ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial | |
| Resistance Range | 22 ohms |