TE Connectivity Through-Hole 7W 33ohm Resistor SBCH633RJ

Description
RESISTOR, WIRE WOUND, 7W, 5%, 200ppm, 33ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH633RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 33ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH633RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 7W, 5%, 200ppm, 33ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH633RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 33ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH633RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 7W 33ohm Resistor - 53-SBCH633RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 33ohm Resistor
53-SBCH633RJ
Through-Hole 7W 33ohm Resistor 53-SBCH633RJ
RESISTOR, WIRE WOUND, 7W, 5%, 200ppm, 33ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH633RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 33ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH633RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 7W, 5%, 200ppm, 33ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH633RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 33ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH633RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137299-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137299-ND
Through Hole Resistors A137299-ND
33 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

33 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SBCH 6 33R 5% ( CGS ) - SBCH633RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SBCH 6 33R 5% ( CGS )
SBCH633RJ
Fixed Resistors; SBCH 6 33R 5% ( CGS ) SBCH633RJ
Fixed Resistors; SBCH 6 33R 5% ( CGS )

Fixed Resistors; SBCH 6 33R 5% ( CGS )

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-SBCH633RJ A137299-ND SBCH633RJ
Product Name Through-Hole 7W 33ohm Resistor Through Hole Resistors Fixed Resistors; SBCH 6 33R 5% ( CGS )
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details