RESISTOR, WIRE WOUND, 4W, 5%, 200ppm, 6800ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH46K8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 6800ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 6800ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH46K8J can be used for catalog matching and distributor lookup.
Fixed Resistors; SBCH 4 6K8 5% ( CGS )
6.8 kOhms ±5% 4W Through Hole Resistor Axial Flame Proof, Safety Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SBCH46K8J | SBCH46K8J | A137294-ND |
| Product Name | Through-Hole 4W 6800ohm Resistor | Fixed Resistors; SBCH 4 6K8 5% ( CGS ) | Through Hole Resistors |
| Resistance Range | 6800 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor | ||
| Category / Application | General Use |