18 Ohms ±5% 4W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Fixed Resistors; SBCH 4 18R 5% ( CGS )
Res Wirewound 18 Ohm 5% 4W ±200ppm/°C Ceramic AXL Box/Loose Product overview: SBCH418RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH418RJ can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137287-ND | SBCH418RJ | 53-SBCH418RJ |
| Product Name | Through Hole Resistors | Fixed Resistors; SBCH 4 18R 5% ( CGS ) | 18 Ohm 4W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial | ||
| Resistance Range | 18 ohms |