TE Connectivity Through Hole Resistors SBCH4100RJ

Description
100 Ohms ±5% 4W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 4W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137286-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137286-ND
Through Hole Resistors A137286-ND
100 Ohms ±5% 4W Through Hole Resistor Axial Flame Proof, Safety Wirewound

100 Ohms ±5% 4W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Through-Hole 4W 100ohm Resistor - 53-SBCH4100RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4W 100ohm Resistor
53-SBCH4100RJ
Through-Hole 4W 100ohm Resistor 53-SBCH4100RJ
RESISTOR, WIRE WOUND, 4W, 5%, 200ppm, 100ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH4100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 100ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH4100RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 4W, 5%, 200ppm, 100ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH4100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 100ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH4100RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SBCH 4 100R 5% ( CGS ) - SBCH4100RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SBCH 4 100R 5% ( CGS )
SBCH4100RJ
Fixed Resistors; SBCH 4 100R 5% ( CGS ) SBCH4100RJ
Fixed Resistors; SBCH 4 100R 5% ( CGS )

Fixed Resistors; SBCH 4 100R 5% ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A137286-ND 53-SBCH4100RJ SBCH4100RJ
Product Name Through Hole Resistors Through-Hole 4W 100ohm Resistor Fixed Resistors; SBCH 4 100R 5% ( CGS )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756915 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers