TE Connectivity Fixed Resistors; SBCH 15 1K5 5% ( CGS ) SBCH151K5J

Description
Fixed Resistors; SBCH 15 1K5 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SBCH 15 1K5 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SBCH 15 1K5 5% ( CGS ) - SBCH151K5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SBCH 15 1K5 5% ( CGS )
SBCH151K5J
Fixed Resistors; SBCH 15 1K5 5% ( CGS ) SBCH151K5J
Fixed Resistors; SBCH 15 1K5 5% ( CGS )

Fixed Resistors; SBCH 15 1K5 5% ( CGS )

Supplier's Site
Through Hole Resistors - A137285-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137285-ND
Through Hole Resistors A137285-ND
1.5 kOhms ±5% 17W Through Hole Resistor Axial Flame Proof, Safety Wirewound

1.5 kOhms ±5% 17W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Through-Hole 17W 1500ohm Resistor - 53-SBCH151K5J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 17W 1500ohm Resistor
53-SBCH151K5J
Through-Hole 17W 1500ohm Resistor 53-SBCH151K5J
RESISTOR, WIRE WOUND, 17W, 5%, 200ppm, 1500ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH151K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17W, 1500ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 17W, 1500ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH151K5J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 17W, 5%, 200ppm, 1500ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH151K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17W, 1500ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 17W, 1500ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH151K5J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number SBCH151K5J A137285-ND 53-SBCH151K5J
Product Name Fixed Resistors; SBCH 15 1K5 5% ( CGS ) Through Hole Resistors Through-Hole 17W 1500ohm Resistor
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers