TE Connectivity Through Hole Resistors SBCH1133RJ

Description
33 Ohms ±5% 11W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 11W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137284-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137284-ND
Through Hole Resistors A137284-ND
33 Ohms ±5% 11W Through Hole Resistor Axial Flame Proof, Safety Wirewound

33 Ohms ±5% 11W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SBCH 11 33R 5% ( CGS ) - SBCH1133RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SBCH 11 33R 5% ( CGS )
SBCH1133RJ
Fixed Resistors; SBCH 11 33R 5% ( CGS ) SBCH1133RJ
Fixed Resistors; SBCH 11 33R 5% ( CGS )

Fixed Resistors; SBCH 11 33R 5% ( CGS )

Supplier's Site
Through-Hole 11W 33ohm Resistor - 53-SBCH1133RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 11W 33ohm Resistor
53-SBCH1133RJ
Through-Hole 11W 33ohm Resistor 53-SBCH1133RJ
RESISTOR, WIRE WOUND, 11W, 5%, 200ppm, 33ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH1133RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 11W, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 11W, 33ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH1133RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 11W, 5%, 200ppm, 33ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH1133RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 11W, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 11W, 33ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH1133RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A137284-ND SBCH1133RJ 53-SBCH1133RJ
Product Name Through Hole Resistors Fixed Resistors; SBCH 11 33R 5% ( CGS ) Through-Hole 11W 33ohm Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details