Wirewound Resistors - Through Hole SBC8 680R 5%
680 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Res Wirewound 680 Ohm 5% 9W ±200ppm/°C Ceramic AXL Box/Loose Product overview: SBC8680RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 Ohm, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 9W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBC8680RJ can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SBC8680RJ | A129306-ND | 53-SBC8680RJ |
| Product Name | Wirewound Resistors - | Through Hole Resistors | 680 Ohm 9W Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use |