Fixed Resistors; SBC8 4K7 5% ( CGS )
4.7 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SBC84K7J | A137064-ND |
| Product Name | Fixed Resistors; SBC8 4K7 5% ( CGS ) | Through Hole Resistors |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial |